EN
  • EN
  • DE

RT9164-33CLR

Part No RT9164-33CLR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184470-RT9164-33CLR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164-33CLR CAD Model

Description

The RT9164-33CLR is a low dropout (LDO) voltage regulator manufactured by Richtek. It's designed to deliver a stable 3.3V output voltage, making it suitable for a wide range of applications requiring a precisely regulated power supply. This LDO regulator is characterized by its low dropout voltage, high output accuracy, excellent transient response, and various protection features to ensure reliable performance under diverse operating conditions. It is particularly well-suited for portable devices, wireless communication systems, and other applications where maintaining a stable voltage source is paramount.

Applications:

  • Microcontroller Power: Providing a stable 3.3V supply for various microcontroller units (MCUs).
  • Wireless Communication: Powering Wi-Fi, Bluetooth, Zigbee, and other wireless communication modules.
  • Sensor Networks: Supplying regulated voltage to sensors and data acquisition systems.
  • Portable Electronics: Powering various components in battery-powered devices such as smartphones, tablets, and wearables.
  • FPGA and CPLD Power: Ensuring a stable power source for field-programmable gate arrays (FPGAs) and complex programmable logic devices (CPLDs).

Features:

  • Fixed 3.3V Output Voltage: Delivers a stable and precise 3.3V output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltages.
  • High Output Accuracy: Ensures minimal voltage variation under different load conditions.
  • Excellent Transient Response: Responds quickly to changes in load current, maintaining voltage stability.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for power saving by turning the regulator on and off.
  • Small Package Size: Compact footprint ideal for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Protection Features: Prevents damage from overcurrent and overheating conditions.
  • Improved System Performance: Excellent transient response maintains stable voltage during dynamic load changes.
  • Compact Design: Small package size enables integration in space-constrained applications.

Additional Details:

The RT9164-33CLR typically operates with an input voltage range of 3.5V to 5.5V. The low dropout voltage characteristic allows it to maintain regulation even when the input voltage is close to the 3.3V output. It is commonly available in small surface-mount packages such as SOT-23 or similar, making it suitable for densely populated circuit boards. The inclusion of overcurrent and thermal shutdown protection enhances system reliability. The enable/disable pin allows for power management, enabling the device to be turned off when the 3.3V rail is not needed, thus conserving power. The RT9164-33CLR is a robust and efficient solution for providing stable voltage regulation in a diverse range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2220 $58.8300
635+ $0.1823 $115.7605
985+ $0.1765 $173.8525
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1481 $347.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 442 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess