EN
  • EN
  • DE

RT9164A-25CG

Part No RT9164A-25CG
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184478-RT9164A-25CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164A-25CG CAD Model

Description

The RT9164A-25CG is a low-dropout (LDO) voltage regulator from Richtek, designed to provide a stable 2.5V output voltage. This regulator is well-suited for a variety of applications where a regulated power supply is crucial, particularly in portable devices and systems with battery power. As an enhanced version of previous Richtek LDO regulators, the RT9164A-25CG offers improved performance, including low dropout voltage, high output accuracy, excellent transient response, and comprehensive protection features. These characteristics ensure reliable performance across different operating conditions.

Applications:

  • Portable Electronics: Powering components in smartphones, tablets, and other mobile devices.
  • Wireless Communication Modules: Providing stable voltage for Wi-Fi, Bluetooth, and Zigbee transceivers.
  • Microcontrollers and Processors: Supplying regulated power to digital logic circuits in embedded systems.
  • Memory Devices: Ensuring stable voltage for RAM, flash memory, and other memory components.
  • Sensor Systems: Powering analog and digital sensors in various applications.

Features:

  • Fixed 2.5V Output: Provides a stable and accurate 2.5V voltage supply.
  • Low Dropout Voltage: Ensures regulation even with a small input-output voltage difference.
  • High Output Accuracy: Minimizes voltage variations under different load conditions.
  • Excellent Transient Response: Quickly responds to changes in load current, maintaining stable voltage.
  • Overcurrent Protection: Limits output current to prevent damage from excessive loads.
  • Thermal Shutdown Protection: Shuts down the regulator when overheating to prevent damage.
  • Enable/Disable Control: Allows for power saving by turning off the regulator when not needed.
  • Small Package Size: Compact footprint suitable for space-constrained applications.

Benefits:

  • Stable Power: Ensures reliable operation of connected devices by providing a consistent voltage supply.
  • Longer Battery Life: Low quiescent current minimizes power consumption in portable applications.
  • Protection from Damage: Overcurrent and thermal shutdown protect the regulator and connected components.
  • Improved Performance: Excellent transient response maintains stable voltage during dynamic load changes.
  • Easy Integration: Small package simplifies PCB layout and design.

Additional Details:

The RT9164A-25CG typically operates with an input voltage range of 2.7V to 5.5V. Its low dropout voltage characteristic ensures that it can continue to regulate the 2.5V output even when the input voltage drops close to this level. It's commonly available in small surface-mount packages such as SOT-23 or similar, making it suitable for densely populated circuit boards. The overcurrent and thermal shutdown protection features contribute to the overall reliability of the system. The enable/disable pin provides a power-saving option, allowing the device to be turned off when the 2.5V rail is not needed, thus conserving power. This regulator is a robust and efficient choice for various applications requiring stable and efficient voltage regulation.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2742 $59.1292
62+ $1.8653 $115.6486
96+ $1.8076 $173.5296
133+ $1.7487 $232.5771
171+ $1.6909 $289.1439
229+ $1.5165 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess