EN
  • EN
  • DE
  • IT

RT9166A-36PXL

Part No RT9166A-36PXL
Manufacturer Richtek USA Inc.
Catalog Misc Products
Description 300/600mA, Ultra-Fast Transient Response LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835936-RT9166A-36PXL
Ultra Librarian 3D Model Ultra Librarian RT9166A-36PXL CAD Model

Description

The RT9166A-36PXL is a low dropout (LDO) voltage regulator from Richtek USA Inc. It is designed to provide a stable and accurate 3.6V output voltage. This regulator is optimized for applications where low power consumption, high efficiency, and small size are critical, making it suitable for portable and battery-powered devices.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other low-power components in devices such as wearables, IoT devices, and portable medical equipment.
  • Wireless Communication Modules: Providing stable voltage for transceivers and RF front-ends in Bluetooth modules, Wi-Fi modules, and other wireless communication devices.
  • Memory Power Supplies: Regulating voltage for various types of memory, including flash memory and SRAM.
  • Microcontroller Power Supplies: Supplying stable power to microcontrollers in embedded systems.
  • Post-Regulation: Reducing noise and ripple in power supplies for sensitive analog circuits.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • High Output Accuracy: Maintains a precise 3.6V output voltage, ensuring stable operation of connected devices.
  • Low Quiescent Current: Consumes minimal current when not actively supplying a load, further extending battery life.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator if the temperature exceeds safe limits, preventing overheating and damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, reducing power consumption when the device is not in use.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased energy efficiency, prolonging battery life in portable devices.
  • Stable and Reliable Power Supply: High output accuracy and robust protection features ensure a stable and reliable power supply for sensitive electronic components.
  • Reduced System Cost: Integrated protection features eliminate the need for external protection components.
  • Simplified Design: Easy to use and requiring few external components, simplifying the design process.
  • Improved System Performance: Clean and stable power supply minimizes noise and interference, improving the overall performance of the system.

Additional Details

The RT9166A-36PXL is designed to operate over a wide input voltage range. It is typically available in small surface-mount packages such as SOT-23. The enable pin allows for external control of the regulator's output, providing a convenient way to reduce power consumption when the device is not in use. The over-temperature protection feature prevents the regulator from overheating in the event of an overload condition, ensuring long-term reliability. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage, making it ideal for battery-powered applications where the battery voltage decreases over time.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,3C,455
Need more? Email Us
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
SRA Soldering Products
8800 SELF CONTAINED DESOLDERING
Need more? Email Us
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $109.1048

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess