The RT9182EPES is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This LDO regulator is characterized by its low quiescent current, high ripple rejection, and excellent transient response, making it suitable for various applications where power efficiency and voltage stability are critical.
Applications:
- Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage for core processors, memory, and other critical components.
- Wireless Communication Equipment: Employed in wireless routers, access points, and communication modules to provide stable power to RF and digital circuits.
- Consumer Electronics: Found in various consumer electronics products such as digital cameras, MP3 players, and portable media players.
- Industrial Applications: Utilized in industrial control systems, sensors, and instrumentation equipment requiring stable and regulated power supplies.
- Power Management Systems: Integrated into power management circuits for voltage regulation and power optimization.
Features:
- Low Dropout Voltage: Provides a regulated output voltage even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
- High Output Accuracy: Delivers a precise and stable output voltage, ensuring reliable operation of connected components.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Over Current Protection: Protects the regulator and connected components from damage due to excessive current draw.
- Thermal Shutdown Protection: Prevents the regulator from overheating by shutting down the output when the junction temperature exceeds a specified threshold.
- Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic output capacitors, reducing board space and component cost.
Benefits:
- Improved Battery Life: The low quiescent current and low dropout voltage characteristics extend battery life in portable devices.
- Enhanced System Reliability: The high output accuracy and protection features ensure stable and reliable operation of connected components.
- Reduced Board Space: The ability to operate with small ceramic capacitors minimizes board space requirements.
- Simplified Design: The integrated protection features and stable operation simplify the design process and reduce the need for external components.
- Cost-Effective Solution: Provides a high-performance voltage regulation solution at a competitive cost.
Additional Details:
The RT9182EPES is typically available in a small form factor package, such as a SOT-23 or similar. Specific electrical characteristics include a typical dropout voltage of around 200mV at full load, a quiescent current of a few microamperes, and output voltage options ranging from 1.2V to 3.3V, depending on the specific variant. The regulator also includes enable/disable control for further power saving. The RT9182 family is widely used in various applications due to its robust performance and reliability. Always refer to the official Richtek datasheet for detailed specifications and application guidelines.