EN
  • EN
  • DE

RT9187B-27WB

Part No RT9187B-27WB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184704-RT9187B-27WB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9187B-27WB CAD Model

Description

The RT9187B-27WB is a low dropout (LDO) voltage regulator produced by Richtek USA Inc. It's engineered to maintain a consistent output voltage even when the input voltage fluctuates or the load current varies. This regulator is well-suited for applications where efficient power management and minimal size are critical.

Applications

  • Mobile Devices: Powering smartphones, tablets, and wearable devices, contributing to longer battery life.
  • Wireless Communication: Supplying stable voltage for Bluetooth, Wi-Fi, and other RF modules to ensure reliable data transmission.
  • Microcontroller Systems: Providing regulated voltage for microcontrollers, sensors, and memory in embedded applications.
  • Portable Instruments: Used in digital multimeters, oscilloscopes, and other handheld instruments where stable power is essential for accurate measurements.
  • IoT Devices: Powering sensors, communication modules, and processing units in various Internet of Things applications.

Features

  • Low Dropout Voltage: Maintains a regulated output voltage even with a minimal difference between input and output.
  • High Output Accuracy: Delivers a precise and consistent output voltage, typically within a tight tolerance range.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in idle mode, extending battery runtime.
  • Over-Current Protection: Protects the regulator from damage by limiting the output current during overload conditions.
  • Short-Circuit Protection: Safeguards the regulator by shutting down the output in case of a short-circuit event.
  • Thermal Shutdown Protection: Prevents overheating by disabling the output when the junction temperature exceeds safe limits.
  • Enable/Disable Control: Allows external control of the regulator's on/off state for efficient power management.
  • Compact Packaging: Available in small surface-mount packages, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency maximize battery life in portable electronic devices.
  • Reliable Voltage Supply: Ensures stable operation of connected components by providing a precise and consistent output voltage.
  • Protection Against Failures: Integrated protection features safeguard the regulator and connected load from damage due to overcurrent, short-circuit, and thermal events.
  • Reduced Power Consumption: Enable/disable control allows the regulator to be turned off when not in use, minimizing power waste.
  • Simplified Circuit Design: The integrated protection features and compact packaging simplify the design and layout of power supply circuits.

Additional Details

The RT9187B-27WB operates typically with an input voltage range between 2.5V and 5.5V, outputting a fixed 2.7V. The output current capacity usually ranges from 300mA to 500mA, depending on the specific configuration. This regulator utilizes a small surface-mount package such as SOT-23 or DFN, suiting high-density boards. Consult the datasheet for comprehensive electrical characteristics and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2500 $52.0000
38+ $2.6667 $101.3346
59+ $2.5833 $152.4147
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess