EN
  • EN
  • DE

RT9193-30PB.TR

Part No RT9193-30PB.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184738-RT9193-30PB.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9193-30PB.TR CAD Model

Description

The RT9193-30PB.TR is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's specifically designed to deliver a stable and accurate 3.0V output voltage. These LDO regulators are commonly used in a variety of electronic devices where stable and efficient power delivery is critical.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other low-power components in devices like smartphones, wearables, and portable media players.
  • Wireless Communication: Providing a stable voltage source for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Battery-Powered Devices: Extending battery life in applications such as remote controls, IoT devices, and portable medical equipment.
  • Post-Regulation: Filtering noise and ripple from switching power supplies to provide a clean power rail for sensitive analog circuits.
  • Industrial Control: Supplying stable power for sensors, actuators, and other components in industrial automation systems.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying power to the load.
  • Stable with Ceramic Capacitors: Designed to work reliably with ceramic capacitors, reducing the overall solution size and cost.
  • Over-Current Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Over-Temperature Protection: Automatically shuts down the regulator if it overheats, preventing damage and ensuring system reliability.
  • Fixed Output Voltage: Provides a stable and accurate 3.0V output voltage.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current contributes to longer battery life in portable devices.
  • Improved System Reliability: Over-current and over-temperature protection features enhance system robustness.
  • Smaller Solution Size: Stability with ceramic capacitors allows for smaller and more compact circuit designs.
  • Clean Power Supply: Helps to reduce noise and ripple in the power supply, improving the performance of sensitive analog circuits.
  • Precise Voltage Regulation: Ensures a stable and accurate 3.0V power supply, which is critical for many electronic components.

Additional Details

The RT9193 series often includes an enable/disable function for additional power saving. The .TR suffix often indicates tape and reel packaging for automated assembly. The specific package for RT9193-30PB.TR should be confirmed by consulting the official Richtek datasheet. Detailed electrical characteristics, thermal performance, and application circuit examples can be found in the official datasheet.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1868 $94.1868
2+ $77.2811 $154.5622
3+ $74.8671 $224.6013
4+ $72.4520 $289.8080
5+ $70.0369 $350.1845
6+ $62.7916 $376.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess