EN
  • EN
  • DE

RT9193A-33CB

Part No RT9193A-33CB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184749-RT9193A-33CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9193A-33CB CAD Model

Description

The RT9193A-33CB is a 300mA, low dropout linear regulator designed by Richtek USA Inc. It features a low quiescent current and is optimized for portable applications where battery life is crucial. This LDO regulator provides a stable 3.3V output voltage, making it suitable for powering microcontrollers, RF transceivers, and other low-power components.

Applications

  • Mobile Phones: Powering low-voltage components in mobile communication devices.
  • Wireless Communication Devices: Providing stable voltage for Bluetooth, Zigbee, and other RF modules.
  • Portable Media Players: Ensuring stable operation of audio and video playback devices.
  • Handheld Instruments: Powering sensors and other components in portable test and measurement equipment.
  • IoT Devices: Supplying power to low-power microcontrollers and sensors in Internet of Things applications.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltages.
  • 300mA Output Current: Capable of supplying up to 300mA of current to the load.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit condition.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors.

Benefits

  • Extended Battery Life: Low quiescent current maximizes operating time in battery-powered devices.
  • Stable Voltage Supply: Provides a consistent and reliable voltage for sensitive electronic components.
  • Enhanced System Reliability: Built-in protection features guard against over-current, short circuits, and thermal overload.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for complex filtering.

Additional Details

The RT9193A-33CB is typically available in a small SOT-23 package. The input voltage range, operating temperature range, and other detailed specifications can be found in the product datasheet from Richtek. It is designed for minimal external components, reducing the overall board space and cost. The 'A' designation often indicates an improved version of the original RT9193 series, potentially offering enhancements in efficiency, noise performance, or protection features.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess