EN
  • EN
  • DE

RT9198-29PBR

Part No RT9198-29PBR
Manufacturer Richtek USA Inc.
Description 300mA, Low Noise, Ultra-Fast CMOS LDO Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Richtek USA Inc.
Win Source Part Number 1244326-RT9198-29PBR
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9198-29PBR CAD Model

Description

The RT9198-29PBR is a low dropout (LDO) linear regulator manufactured by Richtek Technology. This regulator is designed to provide a stable and accurate output voltage, even when the input voltage is close to the output voltage. It is often used in applications where efficiency and low noise are critical requirements.

Applications

  • Portable devices: Powering microcontrollers, sensors, and other components in battery-powered devices.
  • Wireless communication devices: Providing stable power for RF transceivers and other wireless components.
  • Audio equipment: Regulating voltage for audio amplifiers and other sensitive circuits.
  • Industrial control systems: Powering sensors, controllers, and other industrial equipment.
  • Medical devices: Used in medical equipment requiring a stable and reliable power supply.

Features

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • High output accuracy: Provides a stable and accurate output voltage.
  • Overcurrent and overtemperature protection: Protects the device and the load from damage.
  • Stable with ceramic capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits

  • Improved system efficiency: Minimizes power loss and extends battery life.
  • Stable output voltage: Provides a consistent power supply for sensitive circuits.
  • Reduced system noise: Minimizes noise and ripple in the output voltage.
  • Increased system reliability: Protects the device and the load from damage.
  • Simplified design: Easy to integrate into existing and new designs.

Additional Details

The RT9198-29PBR has a fixed output voltage of 2.9V. The low dropout voltage characteristic allows the device to continue regulating even when the input voltage drops very close to the output voltage, making it suitable for battery-powered applications where the battery voltage gradually decreases over time. The low quiescent current minimizes power consumption when the device is in standby mode, further extending battery life. The device is typically available in a small surface-mount package (e.g., SOT-23), which saves board space and simplifies assembly. External capacitors are required at the input and output of the regulator to ensure stability and filter out noise. Ceramic capacitors with low equivalent series resistance (ESR) are generally recommended for optimal performance. The device also includes built-in protection features such as overcurrent protection and overtemperature protection, which protect the device and the load from damage during fault conditions.

The RT9198-29PBR is commonly used in a wide range of applications where a stable and efficient 2.9V power supply is needed. It is an excellent choice for portable devices, wireless communication systems, and other applications where power consumption and noise are critical considerations. Proper layout and grounding techniques are crucial for minimizing noise and maximizing stability. It is also important to select the appropriate input voltage and output current ratings for the application to ensure that the device operates within its specified limits.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess