EN
  • EN
  • DE

RT9432TS

Part No RT9432TS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301621-RT9432TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9432TS CAD Model

Description

The RT9432TS is a highly integrated single-cell Li-ion battery charger IC from Richtek USA Inc. It is designed for portable applications where space and efficiency are critical. This charger supports both USB and AC adapter power sources and includes comprehensive protection features to ensure safe charging.

Applications:

  • Smartphones: Used for charging Li-ion batteries in mobile phones.
  • Tablets: Commonly found in tablet devices for efficient battery charging.
  • Portable Media Players: Used in MP3 players and other portable audio/video devices.
  • Power Banks: Integrated into power banks to charge external devices.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and similar wearables.

Features:

  • High Integration: Includes power MOSFETs and sense resistors for a simplified design.
  • Programmable Charging Current: Adjustable charging current to accommodate different battery capacities.
  • USB and AC Adapter Input: Supports charging from both USB ports and AC adapters.
  • Overvoltage Protection (OVP): Protects the battery from excessive voltage during charging.
  • Overcurrent Protection (OCP): Prevents excessive current flow to the battery.
  • Thermal Protection: Automatically reduces charging current when the IC temperature is too high.
  • Pre-charge Function: Safely charges deeply discharged batteries.
  • Termination Control: Accurately terminates charging to maximize battery life.
  • Reverse Blocking Protection: Prevents current from flowing back into the charger from the battery.

Benefits:

  • Safe Charging: Comprehensive protection features ensure safe charging of Li-ion batteries.
  • Efficient Charging: Optimized charging algorithms maximize charging efficiency.
  • Simplified Design: High integration reduces the number of external components needed.
  • Flexible Charging Options: Supports charging from both USB and AC adapter power sources.
  • Extended Battery Life: Accurate termination control helps prolong battery lifespan.

Additional Details:

The RT9432TS typically operates with a switching frequency in the MHz range to minimize the size of external components. It often includes a low-power sleep mode to reduce power consumption when not actively charging. The device's datasheet contains detailed information on the programmable parameters, such as charging voltage, charging current, and protection thresholds.

This battery charger IC is designed to provide a complete and reliable charging solution for single-cell Li-ion batteries, making it an essential component in many portable electronic devices. Its integration and protection features contribute to a compact and safe charging system.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess