EN
  • EN
  • DE

RT95420CER

Part No RT95420CER
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089240-RT95420CER
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT95420CER CAD Model

Description

The RT95420CER is a highly integrated synchronous boost charger designed by Richtek USA Inc. This device is optimized for single-cell Li-ion and Li-Polymer battery charging applications where the output voltage needs to be boosted above the input voltage. It is particularly well-suited for applications utilizing USB Power Delivery (PD) or other fast-charging protocols.

Applications:

  • Power Banks: Used to charge mobile devices quickly and efficiently from a single-cell battery source.
  • USB PD Adapters: Enables USB Power Delivery functionality in wall adapters and car chargers.
  • Portable Devices with USB-C Charging: Facilitates fast charging of smartphones, tablets, and other devices via USB-C ports.
  • Wireless Charging Transmitters: Provides the necessary voltage boost for wireless charging applications.
  • Single-Cell to 5V Boost Converters: Boosts the voltage from a single-cell battery to a stable 5V output.

Features:

  • Synchronous Boost Converter: Ensures high efficiency and minimal power loss during voltage boost.
  • USB Power Delivery (PD) Support: Compatible with USB PD fast-charging protocols.
  • Programmable Charging Current and Voltage: Allows for customization to match different battery specifications.
  • Input Overvoltage Protection (OVP): Protects the device from excessive input voltage.
  • Output Overvoltage Protection (OVP): Protects the battery and connected devices from output overvoltage conditions.

Benefits:

  • Fast Charging: Enables rapid charging of batteries, reducing downtime.
  • High Efficiency: Minimizes power loss and heat generation, improving overall system performance.
  • USB Power Delivery Compatibility: Supports the latest USB PD fast-charging standards.
  • Robust Protection: Includes comprehensive protection features to ensure device and battery safety.
  • Flexible Configuration: Programmable charging parameters allow for customization to different battery types and sizes.

The RT95420CER typically operates with a wide input voltage range and can deliver a stable output voltage with a programmable current limit. It features thermal shutdown protection to prevent overheating and ensure reliable operation. The device is often available in compact package options to minimize board space. In addition, it includes features such as soft-start to reduce inrush current and improve system stability. The RT95420CER's combination of high efficiency, USB PD compatibility, and robust protection makes it an ideal choice for advanced battery charging applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess