EN
  • EN
  • DE

RT9603A

Part No RT9603A
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301659-RT9603A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9603A CAD Model

Description

The RT9603A is a synchronous rectified step-down DC-DC converter from Richtek USA Inc. It is designed for applications requiring high efficiency and a compact solution size. The integrated synchronous rectifier minimizes power loss and provides excellent thermal performance. This device is commonly used in portable devices and other power-sensitive applications.

Applications:

  • Portable Media Players: Powers the core circuitry and display components.
  • Digital Cameras: Provides efficient power conversion for the image sensor and processing units.
  • Handheld Gaming Consoles: Ensures stable power delivery for CPU and GPU.
  • Point-of-Sale (POS) Terminals: Powers the processor, display, and peripheral interfaces.

Features:

  • High Efficiency Synchronous Rectification: Minimizes power loss and improves overall efficiency.
  • Adjustable Output Voltage: Allows customization to specific application requirements.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Internal Soft-Start: Reduces inrush current during startup.
  • Overcurrent and Over-Temperature Protection: Ensures safe and reliable operation.

Benefits:

  • Increased Battery Life: High efficiency extends the operational time of portable devices.
  • Compact Solution Size: Reduces the overall size of the power supply circuit.
  • Improved Thermal Performance: Minimizes heat generation, enhancing system reliability.
  • Robust Protection Features: Protects the device and the connected load from potential damage.
  • Stable and Reliable Power Delivery: Ensures consistent performance of the powered devices.

Additional Details:

The RT9603A often operates at a high switching frequency to minimize the size of external components, such as inductors and capacitors. It may include additional features like enable/disable control and power-good indication. The specific input and output voltage ranges, switching frequency, and protection thresholds will vary depending on the particular application and configuration. It is a versatile power management solution suitable for a wide range of portable and embedded systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess