EN
  • EN
  • DE

RT9711DPB

Part No RT9711DPB
Manufacturer Richtek USA Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 80mΩ, 1.5A/0.6A High-Side Power Switches with Flag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 184908-RT9711DPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9711DPB CAD Model

Description

The RT9711DPB is a high-side power switch IC from Richtek USA Inc. This device is designed to provide robust power distribution with integrated protection features. It is commonly used to protect circuits from overcurrent and short-circuit conditions. The RT9711DPB integrates a power MOSFET and control circuitry to provide a compact and efficient power management solution.

Applications

  • USB Power Distribution: Commonly used in USB ports to protect against overcurrent and short circuits.
  • Hot-Swap Applications: Protects systems during insertion and removal of modules, preventing damage.
  • Power Over Ethernet (PoE): Used in PoE devices to provide and protect power delivery.
  • Notebook Computers and Tablet PCs: Provides power protection and management in portable devices.
  • General Power Switching: Can be used in various applications requiring controlled power switching.

Features

  • Overcurrent Protection: Limits the output current to protect the load and the power source.
  • Short-Circuit Protection: Quickly shuts down the switch in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down when the temperature exceeds a safe limit.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating under insufficient voltage conditions.
  • Reverse Blocking: Prevents current from flowing back into the power source.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.

Benefits

  • Improved System Reliability: Offers protection against overcurrent, short circuits, and thermal events, increasing system robustness.
  • Reduced Component Count: Integrates multiple functions into a single package, simplifying circuit design.
  • Enhanced Power Efficiency: Low on-resistance contributes to minimizing power losses and improving overall efficiency.
  • Simplified Design: Integrated features reduce the need for complex external circuitry.
  • Compact Solution: Its small package makes it suitable for use in space-constrained applications.

Additional Details

The RT9711DPB operates within a specified input voltage range and is available in a compact surface-mount package. The datasheet contains detailed electrical characteristics, including voltage and current limits, switching times, and thermal resistance. It is essential to consult the datasheet for precise operating conditions and design considerations. The enable pin allows for external control of the switch. The device's robust protection features make it suitable for demanding applications where power integrity is critical.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,563 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess