EN
  • EN
  • DE

R1110N351B-TR

Part No R1110N351B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286763-R1110N351B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1110N351B-TR CAD Model

Description

The R1110N351B-TR is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and consistent output voltage of 3.5V, even when the input voltage or load current varies. This is achieved through its low dropout voltage and high accuracy.

Applications

  • Power management in mobile devices.
  • Voltage regulation in battery-powered systems.
  • Point-of-load regulation in electronic circuits.
  • DC-DC converters.
  • Microcontroller power supplies.

Features

  • Output Voltage: 3.5V
  • Low Dropout Voltage: Allows the regulator to maintain a stable output even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Ensures a precise and reliable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of an overload or short circuit.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Small Package Size: Suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.

Benefits

  • Stable Power Supply: Provides a consistent and reliable power supply for sensitive electronic components.
  • Protection Against Overload: Prevents damage to the regulator and the load in case of an overload or short circuit.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Space Saving: Small package size allows for integration into compact electronic devices.
  • High Efficiency: The regulator operates efficiently, minimizing power loss and heat generation.
  • Improved System Reliability: Protects the downstream components from voltage fluctuations and overcurrent conditions.

The R1110N351B-TR is available in a small package and is designed for use in a wide range of applications. It is suitable for applications where a stable and reliable power supply is required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess