EN
  • EN
  • DE

R1114D311D-TR-F

Part No R1114D311D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286863-R1114D311D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D311D-TR-F CAD Model

Description

The R1114D311D-TR-F is a voltage regulator IC from Ricoh, designed to provide a stable and regulated output voltage. This regulator is optimized for applications where efficiency and protection are crucial. The fixed output voltage ensures consistent performance in various electronic systems.

Applications:

  • Portable Electronics: Regulates voltage in devices such as smartphones, tablets, and digital cameras.
  • Wireless Communication Devices: Used in Bluetooth modules and other wireless communication systems to ensure stable power.
  • Power Supplies for Microcontrollers: Provides regulated power for microcontrollers in embedded systems.
  • Wearable Devices: Commonly found in smartwatches, fitness trackers, and other wearable electronics.
  • Sensor Applications: Used to regulate the power supply for various types of sensors, ensuring accurate and reliable measurements.

Features:

  • Fixed Output Voltage: Delivers a precise and stable 3.1V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overcurrent Protection: Prevents damage from excessive current flow.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output when temperature limits are exceeded.
  • Compact Package: Supplied in a small package for space-saving designs.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage to provide a clean output.

Benefits:

  • Consistent Performance: Provides a stable 3.1V output, ensuring consistent operation of connected devices.
  • Extended Battery Life: Low dropout voltage minimizes power loss, extending the operational time of battery-powered devices.
  • Enhanced Protection: Overcurrent, short-circuit, and thermal shutdown features protect the IC and connected components.
  • Reliable Operation: Thermal shutdown protection ensures the IC operates within safe temperature limits.
  • Space Efficiency: The small package allows for integration in compact electronic devices.
  • Clean Power Supply: High ripple rejection guarantees a clean and stable power supply, minimizing noise in sensitive applications.

Technical Specifications: The R1114D311D-TR-F typically operates within an input voltage range of 1.6V to 5.5V. It outputs a fixed voltage of 3.1V with high accuracy. The IC consumes low quiescent current, making it suitable for battery-powered devices. Packaging is generally SOT-23-5 or a similar small format. Refer to the manufacturer's datasheet for comprehensive specifications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess