EN
  • EN
  • DE

R1115Z301D-TR-FD

Part No R1115Z301D-TR-FD
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286968-R1115Z301D-TR-FD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1115Z301D-TR-FD CAD Model

Description

The R1115Z301D-TR-FD is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This IC is part of the R1115 series, which is known for its low supply current, high output voltage accuracy, and small package size. The R1115Z301D-TR-FD provides a stable 3.0V output voltage, making it suitable for various portable electronic devices and power management applications.

Applications

  • Powering Microcontrollers: Providing a regulated voltage supply for microcontrollers in embedded systems.
  • Mobile Devices: Used in power management circuits within smartphones and tablets.
  • Wearable Technology: Providing power to components within smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Regulating voltage for sensors, communication modules, and processing units in IoT applications.
  • Portable Audio Equipment: Used in MP3 players, headphones, and other portable audio devices to ensure stable power.

Features

  • Output Voltage: Fixed 3.0V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Overcurrent Protection: Safeguards the regulator and connected devices from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage in high-temperature environments.
  • Small Package: Comes in a compact package to save space on the circuit board.

Benefits

  • Extended Battery Life: The low supply current contributes to longer battery life in portable electronic devices.
  • Reliable Performance: High output voltage accuracy ensures a consistent and stable power source for critical components.
  • Protection Against Overloads: Built-in overcurrent and thermal shutdown features protect the regulator from potential damage.
  • Compact Design: The small package allows for easy integration into space-constrained applications.
  • Versatile Usage: Suitable for a wide range of applications due to its efficient and reliable performance.

Additional Details

The R1115Z301D-TR-FD is commonly available in a small SOT-23 or similar surface-mount package for easy PCB integration. The TR suffix typically signifies that the part is packaged on Tape and Reel suitable for automated assembly lines. The FD might represent a specific production or testing variation of the part. It is characterized by a low quiescent current for efficient operation, making it suitable for battery-powered applications where long operating times are crucial. Expect integrated short-circuit protection to help prevent damage during output short events. Please refer to the official datasheet for detailed specifications including pinout, absolute maximum ratings and performance curves. This LDO is often utilized in situations where a simple, efficient, and dependable 3.0V regulated power source is needed.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,735 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess