EN
  • EN
  • DE

R1116N311D-TR-F

Part No R1116N311D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286982-R1116N311D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1116N311D-TR-F CAD Model

Description

The R1116N311D-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This device is designed to provide a stable 3.1V output. The “N” in the part number indicates a specific feature set within the R1116 series. The “-TR” suffix signifies tape and reel packaging for automated assembly, and the “-F” suffix indicates that the component is lead-free and compliant with RoHS standards. Typically, the R1116 series is known for its low quiescent current and excellent ripple rejection.

Applications

  • Power supply for low-power microcontrollers: Provides a stable 3.1V supply for microcontrollers used in various embedded systems.
  • Voltage regulation for wireless modules: Ensures stable voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable electronics: Widely used in smartphones, tablets, and other battery-powered devices for efficient power management.
  • Sensor power supply: Provides a regulated voltage supply for sensors in industrial and consumer applications.
  • Wearable devices: Commonly found in smartwatches, fitness trackers, and other wearable technology.

Features

  • Fixed Output Voltage: Provides a stable and fixed 3.1V output voltage.
  • Low Dropout Voltage: Enables efficient voltage regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Compact package size for space-saving designs.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 3.1V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Overcurrent Protection: Safeguards the regulator and connected components from damage due to excessive current or short circuits.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact Solution: Small package size makes it suitable for space-constrained applications, allowing for smaller and more portable devices.
  • Environmentally Friendly: Lead-free construction complies with RoHS standards, reducing environmental impact.

The R1116N311D-TR-F is a highly efficient and reliable LDO voltage regulator suitable for a wide range of battery-powered applications. Its combination of low power consumption, robust protection features, and compact size make it an excellent choice for modern electronic designs where efficiency and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8279 $57.9348
30+ $3.9617 $118.8510
46+ $3.8381 $176.5526
63+ $3.7145 $234.0135
81+ $3.5897 $290.7657
108+ $3.2190 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess