EN
  • EN
  • DE

R1121N191B-TR-F

Part No R1121N191B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287002-R1121N191B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N191B-TR-F CAD Model

Description

The R1121N191B-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This IC provides a stable 1.9V output voltage, making it ideal for a range of applications, particularly in portable and battery-powered devices where efficient voltage regulation is crucial. The “-TR” suffix indicates tape and reel packaging for automated assembly, and the “-F” likely denotes a specific variant or revision of the part with possibly enhanced characteristics. Detailed information about the "-F" variant can be found in the official Ricoh datasheet.

Applications

  • Microcontroller Power Supplies: Providing a clean and stable 1.9V supply for microcontrollers.
  • Low-Voltage Logic Circuits: Regulating power for digital logic circuits operating at 1.9V.
  • Memory Devices: Providing regulated voltage for low-power memory chips.
  • Portable Electronics: Powering components in smartphones, tablets, and handheld devices.
  • Sensor Systems: Regulating voltage for sensors and signal conditioning circuits.
  • Wireless Communication Modules: Supplying a stable voltage to transceivers and RF modules.

Features

  • Fixed Output Voltage: 1.9V
  • Low Dropout Voltage: Enables efficient operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Small Package Size: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices by providing a consistent 1.9V supply.
  • Extended Battery Life: Low quiescent current helps prolong battery life in portable applications.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features prevent damage from electrical faults and overheating.
  • Simplified Design: Requires minimal external components, making it easy to integrate into various circuit designs.
  • Efficient Power Conversion: Low dropout voltage contributes to efficient power conversion, minimizing power loss.

Additional Details

The R1121N191B-TR-F typically comes in a small surface-mount package (e.g., DFN or SOT). It's essential to consult the official Ricoh datasheet for detailed specifications, including input voltage range, operating temperature range, and recommended PCB layout guidelines. Proper input and output capacitors are crucial for stable operation. Pay close attention to the thermal characteristics of the device to ensure it operates within its specified temperature range. The datasheet should provide specific details about any differences or improvements associated with the “-F” variant of this LDO regulator.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess