EN
  • EN
  • DE

R1121N331A-TR-F

Part No R1121N331A-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287022-R1121N331A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N331A-TR-F CAD Model

Description

The R1121N331A-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable 3.3V output voltage from a higher or fluctuating input voltage. The 'TR' suffix indicates that it is supplied in tape and reel packaging, which is suitable for automated assembly processes. The 'F' likely denotes a specific production lot or feature variation. This regulator is commonly used in various electronic devices to ensure a consistent and reliable power supply.

Applications

  • Powering Microcontrollers: Provides a stable 3.3V supply for various microcontroller units (MCUs).
  • Memory Devices: Regulates the voltage for flash memory, SRAM, and other memory components.
  • Interface Circuits: Powers interface circuits like UARTs, SPI, and I2C communication modules.
  • Sensor Systems: Provides a stable voltage source for different types of sensors (temperature, pressure, etc.).
  • Wireless Communication Modules: Regulates power for Bluetooth, Wi-Fi, and other wireless communication modules.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, essential for sensitive electronics.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Small Package Size: Enables compact designs and space savings on the PCB.

Benefits

  • Extended Battery Life: Efficient voltage regulation minimizes power consumption and extends the operating time of battery-powered devices.
  • Improved System Reliability: Stable voltage output ensures consistent performance and reduces the risk of component failure.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the device and connected circuitry.
  • Compact Product Design: Small package size enables integration into smaller and more portable devices.
  • Reduced Power Consumption: The enable/disable function and low quiescent current help to minimize energy waste.

Additional Details

The R1121N331A-TR-F is usually designed to operate effectively with ceramic capacitors, contributing to its stability and low ESR (Equivalent Series Resistance). Before incorporating this component into a circuit, it's crucial to consult the official Ricoh datasheet. The datasheet provides detailed specifications such as input voltage range, output voltage tolerance, maximum output current, and thermal resistance. Designed for Surface Mount Technology (SMT).

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess