EN
  • EN
  • DE

LP3875EMP-3.3/NOPB

Part No LP3875EMP-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.38V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 126257-LP3875EMP-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3875EMP-3.3/NOPB CAD Model

Description

The LP3875EMP-3.3/NOPB from Texas Instruments is a high-quality, high-performance voltage regulator from a renowned and trusted name in the field of electronics and semiconductors. This product is designed to provide optimal performance in a variety of applications, offering a wide range of features that enhance its functionality and efficiency.

The LP3875EMP-3.3/NOPB is a low-dropout (LDO) regulator, which is designed to maintain a constant output voltage even when the input voltage drops below the output voltage. This makes it an ideal choice for applications that require stable and reliable voltage regulation. It comes with a fixed output voltage of 3.3V and can deliver an output current of up to 1.5A, providing sufficient power for most electronic devices.

One of the key features of the LP3875EMP-3.3/NOPB is its high efficiency. It has a low quiescent current of just 5mA, which helps to minimize power consumption and extend battery life in portable devices. It also has a high accuracy of ±2% over line, load, and temperature, ensuring reliable and consistent performance.

The LP3875EMP-3.3/NOPB also comes with several built-in protection features. It has thermal shutdown and current limit protection, which help to prevent damage to the regulator and the device it's powering in case of overheating or excessive current. It also has a shutdown pin, which allows it to be turned off to save power when not in use.

The LP3875EMP-3.3/NOPB is designed for easy integration into electronic systems. It comes in a compact 5-pin SOT-223 package, which makes it easy to fit into tight spaces on a circuit board. It also has a wide input voltage range of 2.5V to 7V, making it compatible with a variety of power sources.

In conclusion, the LP3875EMP-3.3/NOPB from Texas Instruments is a high-quality, high-performance voltage regulator that offers a wide range of features. Its high efficiency, accuracy, and built-in protection features, along with its compact size and wide input voltage range, make it an ideal choice for a variety of applications. Whether you're designing portable devices, power supplies, or any other electronic system that requires stable and reliable voltage regulation, the LP3875EMP-3.3/NOPB is a product that you can trust to deliver outstanding performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0858 $50.0592
59+ $1.7115 $100.9785
91+ $1.6580 $150.8780
125+ $1.6045 $200.5625
162+ $1.5510 $251.2620
216+ $1.3906 $300.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess