EN
  • EN
  • DE

R1131N281D-TR-F

Part No R1131N281D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287093-R1131N281D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131N281D-TR-F CAD Model

Description

The Ricoh R1131N281D-TR-F is a low-dropout (LDO) voltage regulator IC designed to deliver a stable 2.8V output voltage. This regulator is suitable for a wide range of applications, particularly those requiring precise voltage regulation in portable and battery-powered devices. The "-TR-F" suffix indicates that the device is provided in tape and reel packaging for automated assembly processes and is lead-free, compliant with RoHS standards.

Applications:

  • Portable Electronics: Powering microcontrollers, memory ICs, and other low-voltage components in smartphones, tablets, and wearable devices.
  • Battery-Powered IoT Devices: Supplying a stable voltage for sensors, communication modules (like Bluetooth or Wi-Fi), and processors in various IoT applications.
  • Consumer Electronics: Regulating voltage in digital cameras, portable media players, and other consumer electronic products.
  • Industrial Control Systems: Providing a reliable and clean voltage source for analog and digital circuits in industrial automation equipment.
  • Medical Devices: Delivering regulated power to essential components in portable and handheld medical devices.

Features:

  • Low Dropout Voltage: Ensures efficient voltage regulation, even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Voltage Accuracy: Provides a precise 2.8V output, ensuring stable and reliable operation of connected components.
  • Overcurrent Protection: Protects the IC and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the regulator when the temperature exceeds a safe limit.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable devices.
  • Small Package: Typically available in a compact SOT-23-5 or similar package for space-saving designs.
  • Tape and Reel Packaging: Facilitates automated assembly in high-volume manufacturing environments.
  • Lead-Free: Complies with RoHS standards, reducing environmental impact.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery runtime in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features ensure robust and reliable operation, protecting the device from potential damage.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Stable Performance: High output voltage accuracy ensures consistent and reliable performance of the powered components.
  • Simplified Manufacturing: Tape and reel packaging streamlines the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: Lead-free construction minimizes the environmental footprint of the product.

Additional Details:

The R1131N281D-TR-F operates with a typical input voltage range of 1.7V to 5.5V. It provides a fixed output voltage of 2.8V with high accuracy. The device is commonly packaged in a SOT-23-5 package and supplied on tape and reel. It is designed to be stable with small ceramic output capacitors, which reduces the need for external components and simplifies circuit design. The internal circuitry is designed to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9233 $58.4660
49+ $2.3989 $117.5461
75+ $2.3239 $174.2925
103+ $2.2488 $231.6264
133+ $2.1737 $289.1021
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess