EN
  • EN
  • DE

R1131N251D-TR-F

Part No R1131N251D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287092-R1131N251D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131N251D-TR-F CAD Model

Description

The Ricoh R1131N251D-TR-F is a low-dropout (LDO) voltage regulator designed to provide a stable 2.5V output voltage. This IC is suitable for various applications requiring precise voltage regulation, especially in portable and battery-powered devices. The "-TR-F" suffix indicates that the device is supplied in tape and reel packaging for automated assembly and is lead-free, complying with RoHS standards.

Applications:

  • Portable Electronics: Powering microcontrollers, memory chips, and other low-voltage components in devices like smartphones, tablets, and wearables.
  • Battery-Powered Devices: Providing a stable voltage supply for sensors, communication modules, and processors in IoT devices and remote controls.
  • Consumer Electronics: Regulating voltage in digital cameras, audio players, and other consumer gadgets.
  • Industrial Equipment: Supplying a clean and stable voltage for sensitive analog and digital circuits in industrial control systems.
  • Medical Devices: Providing regulated power for vital components in portable medical equipment.

Features:

  • Low Dropout Voltage: Ensures efficient voltage regulation even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Voltage Accuracy: Provides a precise 2.5V output, ensuring stable operation of connected components.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the regulator at high temperatures.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Small Package: Typically available in a compact SOT-23-5 package for space-saving designs.
  • Tape and Reel Packaging: Facilitates automated assembly in high-volume production.
  • Lead-Free: Complies with RoHS standards, minimizing environmental impact.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes battery runtime in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features ensure robust and reliable operation.
  • Compact Design: The small package size enables integration into space-constrained applications.
  • Stable Performance: The high output voltage accuracy guarantees consistent performance of powered components.
  • Simplified Manufacturing: Tape and reel packaging simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: Lead-free construction minimizes the environmental footprint of the product.

Additional Details:

The R1131N251D-TR-F typically operates with an input voltage range of 1.7V to 5.5V. It delivers a fixed output voltage of 2.5V with high accuracy. It is commonly packaged in a SOT-23-5 package. The regulator is designed to be stable with small ceramic output capacitors, reducing the need for external components and simplifying circuit design. The internal circuitry minimizes noise and ripple on the output voltage, ensuring clean power delivery to sensitive components.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5449 $59.0837
31+ $3.7295 $115.6145
48+ $3.6128 $173.4144
67+ $3.4962 $234.2454
86+ $3.3795 $290.6370
115+ $3.0307 $348.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess