EN
  • EN
  • DE

R1131N301D-TR

Part No R1131N301D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287097-R1131N301D-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1131N301D-TR CAD Model

Description

The Ricoh R1131N301D-TR is a low-dropout (LDO) voltage regulator designed to provide a stable 3.0V output voltage. This IC is suitable for a variety of applications that require precise voltage regulation, especially in battery-powered and portable devices. The "-TR" suffix indicates that the device is supplied in tape and reel packaging, facilitating automated assembly processes.

Applications:

  • Microcontroller Power: Providing a stable 3.0V supply for microcontrollers in embedded systems.
  • Sensor Power: Regulating voltage for various sensors, such as temperature, pressure, and ambient light sensors.
  • Wireless Communication Modules: Supplying power to Bluetooth, Wi-Fi, and other wireless communication modules.
  • Memory Devices: Powering low-voltage memory ICs, such as EEPROM and SRAM.
  • Portable Electronics: Use in devices such as portable audio players, GPS units, and handheld gaming devices.

Features:

  • Low Dropout Voltage: Enables efficient power conversion, especially when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Ensures stable and reliable power delivery to connected components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Typically available in a compact SOT-23-5 or similar package for space-constrained applications.
  • Low Quiescent Current: Reduces power consumption during standby or idle modes, extending battery life in portable devices.
  • Tape and Reel Packaging: Facilitates automated assembly in high-volume manufacturing environments.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to increased battery life in portable applications.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system robustness.
  • Compact Design: Small package allows for integration into space-limited applications.
  • Stable Performance: High output voltage accuracy ensures consistent performance of powered components.
  • Simplified Manufacturing: Tape and reel packaging allows for automated assembly processes.

Additional Details:

The R1131N301D-TR operates with a typical input voltage range of 1.7V to 5.5V. It delivers a fixed 3.0V output with minimal voltage variation. The regulator is designed to be stable with small ceramic output capacitors, reducing the need for bulky external components. Its internal protection circuitry helps to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive electronic components. The tape and reel packaging is ideal for high-volume PCB assembly lines.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess