EN
  • EN
  • DE

R1141Q151D

Part No R1141Q151D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SC82 120mA LDO REGULATOR   
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287127-R1141Q151D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q151D CAD Model

Description

The Ricoh R1141Q151D is a low dropout (LDO) voltage regulator IC designed for use in a wide range of electronic applications. As part of Ricoh's R1141 series, it's known for its compact size, low power consumption, and stable output. This particular model provides a fixed output voltage of 1.5V.

Applications:

  • Portable Electronics: Powering microcontrollers and other components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Providing a stable voltage source for longer battery life.
  • IoT (Internet of Things) Devices: Regulating power for sensors, communication modules, and other low-power IoT components.
  • Wireless Communication Systems: Supplying a stable voltage for RF transceivers and other wireless components.
  • Consumer Electronics: Powering various circuits in digital cameras, MP3 players, and other consumer devices.

Features:

  • Fixed Output Voltage: Provides a stable and accurate 1.5V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in compact packages like DFN(PLP) and SOT-23, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Reliable Performance: Accurate output voltage and protection features ensure stable and dependable operation.
  • Space Saving: Compact package allows for integration in small electronic devices.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the need for external components.
  • Reduced Power Consumption: Low dropout voltage minimizes power loss, improving overall system efficiency.

Additional Details:

The R1141Q151D typically operates with an input voltage range tailored to support the 1.5V output, generally from 1.6V to 5.5V. It includes a built-in overcurrent protection circuit that limits the output current in case of an overload or short circuit. The IC is available in different small package options, including DFN(PLP) and SOT-23. The operating temperature range is typically -40°C to +85°C, making it suitable for a range of environmental conditions. This voltage regulator offers a reliable and efficient solution for power management in various applications that require a precise 1.5V supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess