EN
  • EN
  • DE

R1114D301D-TR

Part No R1114D301D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286861-R1114D301D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114D301D-TR CAD Model

Description

The R1114D301D-TR is a voltage regulator IC manufactured by Ricoh. It's designed for use in a variety of electronic devices requiring stable and efficient power management. This regulator offers a fixed output voltage and is suitable for applications demanding a consistent power supply.

Applications:

  • Power Management in Mobile Devices: Used to regulate voltage for various components within smartphones and tablets.
  • Battery-Powered Devices: Provides a stable voltage supply for devices running on batteries, ensuring consistent performance as the battery discharges.
  • Microcontroller Power Supply: Regulates voltage for microcontrollers, ensuring reliable operation.
  • Wearable Technology: Implemented in smartwatches and fitness trackers for efficient power regulation.
  • IoT (Internet of Things) Devices: Used in various IoT sensors and devices to maintain stable power for consistent data acquisition and transmission.

Features:

  • Fixed Output Voltage: Provides a stable and precise 3.0V output voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the IC and the connected load from excessive current flow.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the IC when the temperature exceeds a safe level.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, providing a clean and stable output.

Benefits:

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a regulated voltage.
  • Extended Battery Life: Minimizes power loss with its low dropout voltage, thus extending the battery life of portable devices.
  • Protection Against Electrical Faults: Overcurrent and short-circuit protection features safeguard both the regulator and the load from damage.
  • Reliable Operation: Thermal shutdown protection prevents overheating and ensures the regulator operates within safe temperature limits.
  • Space Saving: Compact package design allows for integration in small and densely populated circuit boards.
  • Clean Output Voltage: High ripple rejection ensures a clean and stable output voltage, minimizing noise in sensitive circuits.

Technical Specifications: The R1114D301D-TR typically operates with an input voltage range of 1.6V to 5.5V. The output voltage is fixed at 3.0V with a high degree of accuracy. It features low quiescent current consumption, making it suitable for battery-powered applications. The package is typically a SOT-23-5 or similar small form factor. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2088 $58.9232
34+ $3.4535 $117.4190
52+ $3.3460 $173.9920
72+ $3.2375 $233.1000
93+ $3.1301 $291.0993
124+ $2.8055 $347.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess