EN
  • EN
  • DE

R1141Q401B-TR-F

Part No R1141Q401B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287164-R1141Q401B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q401B-TR-F CAD Model

Description

The Ricoh R1141Q401B-TR-F is a low-dropout (LDO) voltage regulator designed for use in portable electronic devices and other applications requiring a stable and efficient voltage supply. Its low quiescent current and small package size make it suitable for battery-powered applications where minimizing power consumption and board space are critical.

Applications

  • Smartphones and Tablets: Powers various internal components, ensuring stable operation.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to regulate power.
  • IoT Devices: Provides stable power for sensors and communication modules in IoT applications.
  • Portable Audio Players: Ensures consistent audio quality by providing a clean power supply.
  • Wireless Modules: Powers Bluetooth, Wi-Fi, and other wireless communication modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package Size: Reduces board space requirements.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.

Benefits

  • Extended Battery Life: Low quiescent current helps extend the battery life of portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage.
  • Reduced Board Space: Small package size allows for use in compact designs.
  • Stable Performance: Low dropout voltage ensures stable performance even with fluctuating input voltage.
  • Precise Voltage Regulation: High output voltage accuracy ensures optimal performance of connected devices.

Additional Details

The R1141Q401B-TR-F has a fixed output voltage of 4.0V. It is available in a DFN(PLP)4-3 package. The operating temperature range is typically -40°C to +85°C. It also includes a built-in soft-start circuit and short circuit protection. The "-F" suffix indicates that the device is lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess