EN
  • EN
  • DE

R1154H120B-T1-FB

Part No R1154H120B-T1-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287196-R1154H120B-T1-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1154H120B-T1-FB CAD Model

Description

The Ricoh R1154H120B-T1-FB is a voltage regulator IC designed for providing a stable 1.2V output. It is part of the R1154 series which is known for its low quiescent current and small package size, optimized for portable and battery-powered devices. The 'FB' likely indicates a specific packaging or feature variation, possibly related to tape and reel specifications for automated assembly.

Applications

  • Mobile Phones and Smartphones: Used for regulating voltage to power various components such as the application processor, memory, and display drivers.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearable electronics requiring compact and efficient power management.
  • IoT Devices: Provides stable voltage for sensors, microcontrollers, and communication modules in IoT applications.
  • Bluetooth Headsets and Wireless Earbuds: Powers the audio amplifier and Bluetooth chipset.
  • Portable Medical Devices: Voltage regulation in compact medical monitoring equipment.

Features

  • Fixed Output Voltage: Delivers a stable 1.2V output voltage.
  • Low Quiescent Current: Minimizes power consumption, which is crucial for extending battery life.
  • Small Package Size: Typically available in a DFN(PLP)4-3 package for space-constrained applications.
  • Overcurrent Protection: Protects the device from overcurrent conditions, preventing potential damage.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • High Ripple Rejection: Ensures a clean output voltage by filtering out noise and ripple.

Benefits

  • Prolonged Battery Life: Low quiescent current significantly extends battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent 1.2V output, ensuring reliable operation of the connected components.
  • Compact Design: Allows for easy integration into small form factor devices.
  • Robust Protection: Overcurrent and thermal shutdown features protect the device from damage.
  • Reduced Noise: High ripple rejection results in a cleaner power supply, improving the overall performance of the system.

Additional Details

The R1154H120B-T1-FB generally operates with an input voltage between 1.7V and 5.5V. It has a high output voltage accuracy, typically within ±2%. The device also features an enable pin, allowing for easy power on/off control to further minimize power consumption when not in use. The operating temperature range is generally -40°C to +85°C.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess