EN
  • EN
  • DE

R1163N181B-TR-F

Part No R1163N181B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287313-R1163N181B-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1163N181B-TR-F CAD Model

Description

The R1163N181B-TR-F is a voltage regulator IC manufactured by Ricoh. As part of the R1163 series, this regulator is designed to deliver a stable 1.8V output voltage with particular attention to low noise performance. The 'N' in the part number typically indicates that the device is optimized for low noise applications. This regulator provides a stable voltage supply, even under conditions of varying input voltage or load current.

Applications

  • Low-Power Microcontrollers: Providing a stable 1.8V supply for microcontrollers in portable devices.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other RF modules.
  • Digital Signal Processors (DSPs): Providing a clean and stable voltage for signal processing.
  • Analog-to-Digital Converters (ADCs): Ensuring accurate and stable voltage for accurate conversions.
  • High-Resolution Audio Equipment: Powering audio amplifiers and DACs with minimal noise.

Features

  • Fixed Output Voltage: Provides a stable 1.8V output.
  • Low Noise Output: Minimizes noise and ripple on the output voltage.
  • High Output Voltage Accuracy: Ensures accurate voltage regulation.
  • Overcurrent Protection: Protects the IC and load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Suitable for compact electronic devices.
  • Enable/Disable Function: Allows for turning the regulator on or off for power saving.

Benefits

  • Improved Signal Integrity: Low noise output minimizes interference in sensitive circuits.
  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Protection from Fault Conditions: Overcurrent and thermal protection prevent damage.
  • Compact Design: Suitable for applications with limited board space.
  • Power Saving: Enable/disable function helps conserve power.

Additional Details

The R1163N181B-TR-F is typically supplied in a small surface-mount package. Consult the datasheet for detailed specifications, including noise characteristics, ripple rejection, input voltage range, and quiescent current. The enable/disable function can be used to further reduce power consumption when the regulator is not in use. This IC is optimized for applications where low noise and stable power are critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess