EN
  • EN
  • DE

R1163N291B-TR-F

Part No R1163N291B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287314-R1163N291B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1163N291B-TR-F CAD Model

Description

The R1163N291B-TR-F is a voltage regulator IC from Ricoh, part of the R1163 series. This particular model is designed to deliver a stable 2.9V output voltage with a focus on low noise operation. The 'N' designation in the part number signifies its suitability for noise-sensitive applications. It ensures consistent voltage regulation despite variations in input voltage or load current, vital for maintaining stable performance in connected devices.

Applications

  • Audio Amplifiers: Powering audio amplifiers where low noise is crucial for high-fidelity sound.
  • Precision Measurement Equipment: Supplying stable voltage to sensors and measurement circuits.
  • RF and Wireless Communication Systems: Powering RF transceivers and other sensitive components.
  • Data Acquisition Systems: Ensuring accurate readings from ADCs and other data acquisition devices.
  • Medical Devices: Powering medical instruments where noise can interfere with accurate measurements.

Features

  • Fixed Output Voltage: Provides a stable 2.9V output.
  • Low Noise Output: Minimizes noise and ripple on the output voltage.
  • High Output Voltage Accuracy: Ensures precise voltage regulation.
  • Overcurrent Protection: Protects the IC and the connected load from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the IC due to overheating.
  • Small Package: Allows for use in compact electronic devices.
  • Enable/Disable Function: Provides a way to turn the regulator on/off for power saving.

Benefits

  • Enhanced Signal Integrity: Reduced noise on the power supply improves the quality of signals in connected circuits.
  • Stable and Reliable Power: Ensures consistent performance of electronic devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and load.
  • Compact Footprint: Small package size allows for use in space-constrained applications.
  • Power Efficiency: Enable/disable function helps conserve power.

Additional Details

The R1163N291B-TR-F is typically supplied in a small surface-mount package. Detailed specifications including noise levels, ripple rejection, and operating temperature range are available in the product datasheet. The enable/disable feature enables optimization of power consumption in scenarios where the regulator's functionality is not continuously needed. The regulator is ideally suited for applications where clean and stable power is essential for optimal system performance.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess