EN
  • EN
  • DE

R1170D291B-TR

Part No R1170D291B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287323-R1170D291B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1170D291B-TR CAD Model

Description

The R1170D291B-TR is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable 2.9V output voltage. This makes it suitable for various applications where a consistent and regulated power supply is crucial.

Applications:

  • Powering Microcontrollers: Providing a stable voltage source for microcontrollers in embedded systems.
  • Portable Electronics: Regulating voltage in devices such as smartphones, tablets, and wearables.
  • Battery-Powered Devices: Optimizing power consumption in devices powered by batteries.
  • Sensor Applications: Supplying a stable voltage to sensors for accurate and reliable measurements.
  • Wireless Communication Modules: Ensuring consistent voltage for RF transceivers and other communication components.

Features:

  • Fixed 2.9V Output Voltage: Provides a precisely regulated 2.9V output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current.
  • Small Package Size: Suitable for compact and space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Enhanced System Reliability: Overcurrent protection prevents damage from short circuits or overloads.
  • Precise Voltage Regulation: Ensures consistent and reliable performance of connected devices.
  • Reduced Board Space: Compact package size allows for denser circuit designs.
  • Simplified Power Supply Design: Integrated protection features simplify the design process.

Additional Details:

The R1170D291B-TR typically requires external capacitors at the input and output for stable operation. The datasheet from Ricoh specifies the recommended capacitor values, which depend on the application and load current. The "TR" suffix indicates that the IC is supplied in tape and reel packaging for automated assembly. Proper thermal management is essential, especially at higher load currents. The input voltage range must be carefully considered to ensure the regulator operates within its specified limits. The output voltage accuracy and stability over temperature are also important parameters. The device features a high ripple rejection ratio, helping to minimize noise on the output voltage. The enable/disable control pin provides an option to shut down the regulator to further reduce power consumption when not in use.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess