EN
  • EN
  • DE

R1172H121B-T1-F

Part No R1172H121B-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287391-R1172H121B-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1172H121B-T1-F CAD Model

Description

The R1172H121B-T1-F is a voltage regulator IC from Ricoh. As part of the R1172 series, it is a low-dropout (LDO) regulator. LDO regulators are essential for providing stable voltage in circuits where the input voltage might fluctuate, particularly in battery-powered devices. These regulators are designed to maintain a consistent output voltage even when the input voltage drops close to the desired output level.

Applications:

  • Smartphones and Tablets: Regulating power to different components within the device, ensuring stable operation.
  • Wearable Devices: Powering sensors, microcontrollers, and displays in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Providing a stable voltage supply for low-power microcontrollers and communication modules.
  • Power Management Units (PMUs): Integration into larger PMU systems for precise voltage control.
  • Battery-Powered Medical Devices: Ensuring accurate and reliable operation of medical equipment.

Features:

  • Low Dropout Voltage: Allows for efficient voltage regulation even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, critical for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing.
  • Small Package Size: Enables integration into compact and portable devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Fixed Output Voltage: Provides a predetermined, stable output voltage for specific application requirements.

Benefits:

  • Extended Battery Life: Low quiescent current helps prolong battery life in portable applications.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected circuits and components.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and other circuit elements.
  • Compact Design: Small package allows for integration into space-constrained devices.
  • Simplified Circuit Design: Requires fewer external components, simplifying the design process.

The R1172H121B-T1-F is a highly efficient and reliable LDO regulator designed for a wide range of applications that require a stable and regulated voltage supply. Its low dropout voltage, high accuracy, and built-in protection features make it an excellent choice for powering sensitive electronic components in portable and battery-powered devices. The T1-F suffix indicates a specific tape and reel packaging configuration for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4262 $62.5572
14+ $8.5551 $119.7714
21+ $8.2883 $174.0543
29+ $8.0203 $232.5887
38+ $7.7535 $294.6330
50+ $6.9508 $347.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess