EN
  • EN
  • DE

R1180Q281B-TR

Part No R1180Q281B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287489-R1180Q281B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180Q281B-TR CAD Model

Description

The R1180Q281B-TR is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. This type of regulator is designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. This is beneficial in battery-powered applications and systems requiring a regulated voltage for stable operation.

Applications:

  • Power Management in Portable Devices: Used in devices like smartphones, tablets, and portable media players to regulate voltage for various components.
  • Microcontroller Power Supplies: Provides a stable and reliable voltage source for microcontrollers.
  • Battery-Powered Applications: Helps extend battery life in devices by minimizing power loss due to voltage regulation.
  • Post-Regulation for Switching Regulators: Improves output voltage ripple and noise performance in switching power supplies.
  • Sensor Power Supplies: Ensures accurate and stable readings from sensors by providing a clean and regulated voltage.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage with a minimal difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-power mode.
  • Small Package Size: Enables compact designs and efficient use of board space.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current help extend battery life in portable devices.
  • Increased System Reliability: Overcurrent and thermal shutdown protection enhance system stability and prevent damage.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.
  • Stable and Accurate Voltage Regulation: Ensures reliable operation of connected devices.

Additional Details:

The R1180Q281B-TR likely features a fixed output voltage of 2.8V. The datasheet must be consulted for precise electrical characteristics, including input voltage range, output current capability, dropout voltage at different current levels, and thermal resistance. The package type is probably a small surface-mount package like DFN or SOT. The 'TR' indicates tape and reel packaging. Referencing the Ricoh datasheet is critical for accurate specifications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess