EN
  • EN
  • DE

R1182K291D-TR

Part No R1182K291D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287494-R1182K291D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1182K291D-TR CAD Model

Description

The R1182K291D-TR is a voltage regulator IC manufactured by Ricoh. It's a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage, even when the input voltage is close to the desired output voltage. LDO regulators are commonly used in various electronic devices to ensure consistent performance and protect sensitive components from voltage fluctuations and noise.

Applications:

  • Power Management in Portable Electronics: Typically found in smartphones, tablets, and portable media players.
  • Microcontroller and Microprocessor Power Supplies: Provides stable voltage for consistent performance.
  • Battery-Powered Devices: IoT devices, wearables, and remote sensors benefit from its efficient power regulation.
  • DC-DC Converters: Regulates output voltage from variable DC inputs.
  • Post-Regulation for Switching Regulators: Improves output voltage ripple and noise characteristics.

Features:

  • Low Dropout Voltage: Efficient operation, maintaining a stable output voltage even when input voltage is only slightly higher than the output.
  • High Output Voltage Accuracy: Provides stable and accurate power delivery to sensitive components.
  • Overcurrent Protection: Protects the regulator and load from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential failure under high load conditions.
  • Small Package Size: Enables compact designs and efficient use of board space.
  • Low Quiescent Current: Minimizes power consumption in standby or low-power modes.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current help maximize battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection ensure system stability and longevity.
  • Simplified Design: Integrated protection features reduce the number of external components required.
  • Compact Solution: Small package allows for use in space-constrained applications.
  • Stable Output Voltage: Accurate voltage regulation ensures reliable device operation.

Additional Details:

The R1182K291D-TR likely features a fixed output voltage close to 2.9V, although the datasheet should be consulted for the exact value. It's crucial to consult the datasheet for precise electrical characteristics, including input voltage range, output current capability, dropout voltage at specific current levels, and thermal resistance. The package is likely a small surface-mount package such as DFN or SOT. The 'TR' signifies tape and reel packaging, suitable for automated assembly. Reviewing the official Ricoh datasheet is essential to confirm all specifications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess