EN
  • EN
  • DE

R1210N322D-TR-F

Part No R1210N322D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834766-R1210N322D-TR-F
Ultra Librarian 3D Model Ultra Librarian R1210N322D-TR-F CAD Model

Description

The Ricoh R1210N322D-TR-F is a high-performance voltage regulator designed for a variety of applications requiring stable and efficient power management. This device is part of Ricoh's extensive line of power management ICs, known for their reliability and precision.

Applications:

  • Mobile Phones: Used in power management circuits to regulate voltage for different components.
  • Portable Devices: Ideal for use in portable media players, GPS devices, and other battery-powered gadgets.
  • Wireless Communication Devices: Employed in devices like Bluetooth headsets and wireless sensors for stable power supply.
  • Wearable Technology: Suitable for smartwatches and fitness trackers where efficient power usage is crucial.
  • IoT Devices: Found in various Internet of Things (IoT) devices for efficient power regulation.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Provides precise voltage regulation, which is critical for sensitive electronic components.
  • Overcurrent Protection: Protects the device and the load from excessive current flow.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package Size: Compact design allows for use in space-constrained applications.

Benefits:

  • Enhanced Device Performance: Stable voltage regulation improves the overall performance and reliability of electronic devices.
  • Extended Battery Life: Efficient power management extends the operational life of battery-powered devices.
  • Increased System Reliability: Protection features prevent damage from electrical faults, ensuring long-term reliability.
  • Compact Design Integration: Small package size allows for easy integration into miniaturized electronic products.
  • Simplified Design: Requires few external components, simplifying the design process.

Additional Details:

The R1210N322D-TR-F typically operates with a low quiescent current, further enhancing its efficiency. It is designed to provide a stable output voltage of 3.2V. The device is available in a small package such as DFN or SOT, optimized for surface mount technology. The specific operating temperature range and other electrical characteristics can be found in the device's datasheet, ensuring proper application and integration.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess