EN
  • EN
  • DE

R1210N502D-TR-FE

Part No R1210N502D-TR-FE
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8V INPUT PWM STEP-UP DCDC CONVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Boost Switching Regulator IC Positive Fixed - 1 Output 4mA SC-74A, SOT-753
Manufacturer Ricoh
Series R1210Nxx2x
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name R1210
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890746-R1210N502D-TR-FE
Ultra Librarian 3D Model Ultra Librarian R1210N502D-TR-FE CAD Model

Description

The R1210N502D-TR-FE is a voltage regulator IC manufactured by Ricoh. It is a step-down DC/DC converter designed for high efficiency and low noise operation. It is ideal for use in portable devices and other applications where power efficiency is critical.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • Wearable devices
  • Power banks

Features

  • High Efficiency: Achieves high efficiency across a wide load range, maximizing battery life.
  • Low Noise: Minimizes output voltage ripple for sensitive applications.
  • Synchronous Rectification: Improves efficiency and reduces power dissipation.
  • Overcurrent Protection: Protects the device and the load from damage.
  • Short-Circuit Protection: Protects the device from short-circuit conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Small Package: Enables compact designs.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Stable Power Supply: Low noise operation ensures a stable and clean power supply for sensitive components.
  • Improved System Performance: Reliable protection features enhance system reliability and prevent damage.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details

The R1210N502D-TR-FE has an output voltage of 5.0V. It is available in a DFN(PLP)3030-10 package. The operating temperature range is typically -40°C to +85°C. The switching frequency is typically 1.2MHz. It is RoHS compliant and halogen-free.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess