EN
  • EN
  • DE

R1211N002A-TR-FB

Part No R1211N002A-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287541-R1211N002A-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1211N002A-TR-FB CAD Model

Description

The R1211N002A-TR-FB is a voltage regulator IC produced by Ricoh. This component is designed to provide a stable and regulated voltage output for various electronic circuits. Its key features include low power consumption, high accuracy, and various protection mechanisms, making it suitable for battery-powered and other power-sensitive applications.

Applications

  • Mobile Phones: Used in power management sections for stable voltage supply to critical components.
  • Bluetooth Headsets: Provides stable voltage to the Bluetooth chip and audio amplifier.
  • Portable Game Consoles: Regulates voltage for the CPU, GPU, and display.
  • GPS Devices: Ensures stable operation of the GPS receiver.
  • Digital Audio Players: Supplies stable voltage to the audio processing components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltages.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a load.
  • Overcurrent Protection: Prevents damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Allows for integration into compact devices.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Stable System Performance: Accurate and stable voltage regulation ensures consistent performance.
  • Protection Against Damage: Overcurrent and short-circuit protection prevent damage to the regulator and connected circuitry.
  • Space Saving: Small package size allows for more compact designs.
  • Improved Reliability: Thermal shutdown protection enhances system reliability.

Additional Details

The R1211N002A-TR-FB has a target output voltage of 0.2V. It typically operates with an input voltage range between 1.6V and 5.5V. It is packaged in a small footprint package like DFN or SOT. The operating temperature range generally spans from -40°C to +85°C. External ceramic capacitors are often recommended for input and output filtering to improve stability and reduce noise. For precise electrical characteristics and recommended application circuits, the specific datasheet should be consulted.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess