EN
  • EN
  • DE

R1240N001B-TR-F

Part No R1240N001B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287626-R1240N001B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1240N001B-TR-F CAD Model

Description

The Ricoh R1240N001B-TR-F is a high-precision voltage detector IC designed to monitor voltage levels in electronic circuits and provide reliable reset signals. This voltage detector is part of Ricoh's extensive portfolio of power management ICs, known for their accuracy and dependability.

Applications

  • Microcontroller Systems: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Management Circuits: Monitors voltage levels to ensure proper operation of power supplies.
  • Battery-Powered Devices: Protects against deep discharge of batteries by detecting low voltage conditions.
  • Industrial Control Systems: Provides reliable voltage monitoring for critical systems.
  • Automotive Electronics: Monitors voltage levels for safety and reliability in automotive applications.

Features

  • High-Accuracy Detection: Precisely monitors voltage levels to ensure accurate reset signals.
  • Low Supply Current: Minimizes power consumption, suitable for battery-powered applications.
  • Adjustable Detection Voltage: Allows customization for specific voltage monitoring requirements.
  • Hysteresis: Prevents false reset signals due to voltage fluctuations.
  • Open-Drain Output: Provides flexible interface options for different circuit configurations.
  • Small Package: Compact packaging for space-constrained applications.

Benefits

  • Reliable System Reset: Ensures proper system initialization and prevents malfunction due to voltage issues.
  • Extended Battery Life: Low supply current helps maximize battery life in portable applications.
  • Flexible Design: Adjustable detection voltage and open-drain output provide design flexibility.
  • Stable Operation: Hysteresis prevents false triggers, ensuring stable and reliable operation.
  • Compact Integration: Small package allows for easy integration into space-constrained applications.

Additional Details

The R1240N001B-TR-F voltage detector is designed to provide accurate and reliable voltage monitoring with minimal power consumption. Its adjustable detection voltage allows designers to customize the voltage threshold to meet the specific needs of their applications. The hysteresis feature ensures that the reset signal is stable and not affected by minor voltage fluctuations. The open-drain output provides flexibility in interfacing with various circuits. Available in a small package, it can be easily integrated into compact electronic devices, making it an ideal choice for a wide range of applications requiring precise voltage monitoring and system reset functionality. Its robust design and high accuracy make it a dependable component for critical systems.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess