EN
  • EN
  • DE

R3111D241A-TR-F

Part No R3111D241A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288244-R3111D241A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111D241A-TR-F CAD Model

Description

The R3111D241A-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This integrated circuit is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predefined threshold. It is commonly used to protect microcontrollers and other sensitive electronic components from damage or malfunction due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits
  • Battery-Powered Devices
  • Power Supply Monitoring
  • Memory Protection Circuits
  • Industrial Control Systems

Features:

  • Low Supply Current
  • High Accuracy Voltage Detection
  • Built-in Hysteresis
  • Small Package Size (SOT-23-5)
  • Wide Operating Temperature Range (-40°C to +85°C)
  • Open Drain Output
  • Fast Transient Response
  • RoHS Compliant

Benefits:

  • Prevents Microcontroller Malfunctions and Data Corruption
  • Extends Battery Life in Portable Devices
  • Ensures Reliable System Operation
  • Simplifies Circuit Design
  • Reduces Board Space Requirements
  • Provides Cost-Effective Voltage Monitoring Solution

Additional Details:

The R3111D241A-TR-F boasts a low supply current, making it suitable for applications where power consumption is a critical concern, such as battery-powered devices. Its high accuracy voltage detection ensures reliable triggering of the reset signal when the voltage drops below the specified threshold (2.4V in this case). The built-in hysteresis prevents oscillations and ensures a stable reset signal, even in the presence of noisy power supplies. The SOT-23-5 package allows for compact integration into space-constrained designs.

The wide operating temperature range guarantees reliable performance in diverse environmental conditions. The open-drain output provides flexibility in interfacing with various microcontrollers and other digital circuits. The fast transient response ensures that the reset signal is asserted quickly in response to voltage dips, minimizing the risk of data corruption or system crashes. The RoHS compliance ensures that the device meets environmental regulations regarding hazardous substances. In summary, the R3111D241A-TR-F provides a robust and cost-effective solution for voltage monitoring and protection, enhancing the reliability and stability of electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess