EN
  • EN
  • DE

R3112N211C-TR-FA

Part No R3112N211C-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288486-R3112N211C-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N211C-TR-FA CAD Model

Description

The R3112N211C-TR-FA is a voltage detector manufactured by Ricoh Electronic Devices Co., Ltd. It is a high-accuracy voltage detector with a built-in delay circuit. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring the stable operation of microcontrollers and other digital circuits.

Applications

  • Microcontroller reset circuits: Ensuring a proper reset for microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Monitoring the voltage stability of power supplies in various electronic devices.
  • Battery-powered devices: Protecting battery-operated devices from undervoltage conditions to extend battery life.
  • Industrial control systems: Maintaining the integrity of control systems by detecting voltage drops.
  • Consumer electronics: Safeguarding electronic products from voltage fluctuations.

Features

  • High-accuracy detection voltage: Precisely monitors voltage levels.
  • Built-in delay circuit: Provides a delayed reset signal to ensure stable operation after voltage recovery.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package: Available in compact packages for space-constrained applications.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.

Benefits

  • Improved system stability: Prevents malfunctions caused by voltage drops.
  • Reliable reset function: Ensures a proper system reset during power-up or brown-out.
  • Extended battery life: Reduces power consumption in battery-powered devices.
  • Simplified circuit design: The integrated delay circuit reduces the need for external components.
  • Enhanced system reliability: Protects the system from voltage fluctuations and power supply issues.

The R3112N211C-TR-FA features a detection voltage of 2.1V. The built-in delay circuit provides a specific delay time, which is crucial for ensuring the microcontroller or other digital circuits have sufficient time to initialize after the voltage recovers to a safe level. This device is available in a small package, making it ideal for use in compact electronic devices. Its low supply current consumption ensures minimal impact on the overall power budget of the system.

This voltage detector is crucial in applications where maintaining a stable voltage level is critical for proper operation. By monitoring the voltage and providing a reliable reset signal, the R3112N211C-TR-FA helps to prevent system failures and ensures the consistent performance of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess