EN
  • EN
  • DE

R3112N281C-TR-F

Part No R3112N281C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834861-R3112N281C-TR-F
Ultra Librarian 3D Model Ultra Librarian R3112N281C-TR-F CAD Model

Description

The R3112N281C-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices. It is specifically designed to monitor voltage levels and provide a reset signal to microcontrollers or other circuits when the voltage falls below a certain threshold. The "-TR-F" suffix indicates that the component comes in tape and reel packaging for automated assembly and is lead-free.

Applications

  • Microcontroller Reset Circuits: Ensures a clean and reliable reset of microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, signaling if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low.
  • System Monitoring: General voltage monitoring in various electronic systems to maintain stable operation.

Features

  • High-Accuracy Detection Voltage: Provides accurate and reliable voltage monitoring.
  • Low Supply Current: Minimizes power consumption, crucial for battery-powered devices.
  • Small Package Size: Allows for compact and space-efficient designs.
  • Built-in Hysteresis: Prevents output oscillation and provides stable switching.
  • Tape and Reel Packaging: Facilitates automated assembly processes.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects circuits from voltage fluctuations and brown-out conditions, improving overall system reliability.
  • Data Integrity: Prevents data corruption in memory devices due to low voltage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrated features simplify circuit design and reduce the number of required external components.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring.

Additional Details

The R3112N281C-TR-F often requires a pull-up resistor on its output due to its open-drain configuration. The specific voltage detection threshold is available in the datasheet and should be chosen according to the application's needs. It's important to consider the operating temperature range and other electrical characteristics to ensure proper performance. It's used in numerous electronic devices where consistent and dependable voltage monitoring is essential to prevent failures and ensure stable operation.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess