EN
  • EN
  • DE

R3112N291A-TR-F

Part No R3112N291A-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288513-R3112N291A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N291A-TR-F CAD Model

Description

The R3112N291A-TR-F is a voltage detector IC manufactured by Ricoh. It is designed for use in various electronic devices to monitor voltage levels and provide reset signals or other actions when the voltage falls below a specified threshold. This particular model has a detection voltage of 2.9V and is provided in a small package suitable for space-constrained applications.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below the operating threshold, preventing erratic behavior.
  • Power Monitoring: Detects undervoltage conditions in power supplies and triggers alerts or protective measures.
  • Battery Backup Systems: Monitors the battery voltage and switches to battery power when the main power fails.
  • Industrial Control Systems: Ensures stable operation of sensitive electronic components in industrial environments.
  • Consumer Electronics: Used in devices like smartphones, tablets, and wearables to protect against data loss due to low voltage conditions.

Features

  • High Accuracy Voltage Detection: Precisely monitors voltage levels with minimal error.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages like SOT-23 or similar, saving board space.
  • Built-in Hysteresis: Prevents oscillations near the detection threshold.
  • Open Drain Output: Allows for flexible interfacing with other circuits.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to low voltage.
  • Extended Battery Life: Low power consumption helps to extend the battery life in portable devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Simplified Circuit Design: Integrated features like hysteresis simplify the design process.
  • Protection Against Brownouts: Ensures proper system shutdown during brownout conditions.

Additional Details

The R3112N291A-TR-F typically requires a supply voltage slightly higher than its detection voltage. The output is usually an open-drain type, which requires a pull-up resistor. The hysteresis voltage ensures stable operation by preventing rapid switching around the threshold voltage. This voltage detector is available in a tape and reel (TR) package for automated assembly processes. The 'F' suffix often indicates that the product is halogen-free.

Key specifications include a detection voltage of 2.9V, a typical supply current in the order of a few microamperes, and an operating temperature range, typically between -40°C and +85°C. The open-drain output requires an external pull-up resistor, and the value of this resistor should be chosen based on the specific application requirements.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4401 $59.4135
320+ $0.3615 $115.6800
500+ $0.3500 $175.0000
685+ $0.3384 $231.8040
885+ $0.3269 $289.3065
1,185+ $0.2934 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess