The Ricoh R3112Q201A-TR-FA is a high-precision voltage detector IC designed for a wide array of applications. This IC serves as a crucial component in ensuring system stability by monitoring voltage levels and generating a reset signal when the voltage falls below a specified threshold. Manufactured by Ricoh, this device is known for its reliability and low power consumption.
Applications
- Microcontroller reset circuits in embedded systems
- Power management in battery-powered devices
- Voltage monitoring in automotive electronics
- Industrial control systems requiring stable voltage levels
- Consumer electronics needing reliable power-on reset
Features
- Accurate voltage detection
- Ultra-low current consumption
- Small SOT-23 package for space-saving designs
- Built-in hysteresis for noise immunity
- Open-drain output for flexible system integration
Benefits
- Prevents system malfunctions by providing a reliable reset signal during voltage drops
- Extends battery life in portable devices due to its low power consumption
- Allows for compact and efficient designs
- Reduces false resets caused by voltage noise
- Offers compatibility with various microcontroller and system architectures
Additional Details
The R3112Q201A-TR-FA features a detection voltage of 2.0V. The 'TR' in the part number indicates that it is tape and reel packaged for automated assembly. The 'FA' likely designates a specific production lot or revision. It is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments. The open-drain output requires an external pull-up resistor to define the high-level output voltage. This voltage detector provides a cost-effective and reliable solution for voltage monitoring and reset generation in various electronic applications. It's particularly well-suited for applications where low power consumption and small size are critical design considerations.