EN
  • EN
  • DE

R3131N29EC-TR

Part No R3131N29EC-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288648-R3131N29EC-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3131N29EC-TR CAD Model

Description

The R3131N29EC-TR is a voltage detector IC manufactured by Ricoh. This component is designed to monitor the supply voltage and generate a reset signal when the voltage falls below a specific threshold. This functionality is crucial for preventing malfunctions in electronic devices and ensuring reliable system operation.

Applications

  • Microcontroller reset circuits
  • Power management in battery-powered devices
  • Voltage monitoring in industrial equipment
  • Consumer electronics
  • System-on-Chip (SoC) voltage supervision

Features

  • High-accuracy detection voltage: Provides precise monitoring of the supply voltage, ensuring reliable reset triggering.
  • Low supply current: Minimizes power consumption, making it suitable for battery-operated applications.
  • Built-in hysteresis: Prevents oscillations and chattering near the threshold voltage, ensuring a stable reset signal.
  • Small package: Available in compact packages like SOT-23, saving valuable board space.
  • Open-drain output: Allows for flexible connection to various microcontrollers and logic circuits.

Benefits

  • Prevents system malfunction: By resetting the microcontroller when the voltage drops too low, it prevents data corruption and ensures proper system startup.
  • Ensures data integrity: Protects against data loss and corruption caused by unstable voltage levels.
  • Extends battery life: Low current consumption maximizes battery life in portable devices.
  • Simplifies circuit design: Reduces the need for external components and complex voltage monitoring circuits.
  • Improves system reliability: Provides a reliable and consistent reset signal, enhancing the overall stability of the system.

Additional Details

The R3131N29EC-TR has a detection voltage of 2.9V. It typically comes in a SOT-23 package for surface mount assembly. The 'TR' designation indicates tape and reel packaging for automated assembly. The operating temperature range is generally specified between -40°C and +85°C. The open-drain output requires a pull-up resistor. Consult the datasheet for specific electrical characteristics, timing diagrams, and application notes. The built-in hysteresis prevents false triggering due to noise or slight voltage fluctuations. Proper decoupling capacitors should be placed close to the device to minimize noise and ensure stable operation. This IC is suitable for various applications where reliable voltage monitoring and reset functionality are critical. The low quiescent current is particularly beneficial in battery-powered and energy-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess