EN
  • EN
  • DE

R3132Q30EA-TR-F

Part No R3132Q30EA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 979544-R3132Q30EA-TR-F
Categories PMIC - Supervisors
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R3132Q30EA-TR-F CAD Model

Description

The R3132Q30EA-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. This IC is commonly used in microcontrollers, microprocessors, and other digital circuits to prevent malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller reset: Generating a reset signal for microcontrollers during power-up or voltage drop events.
  • Microprocessor reset: Providing a reset signal for microprocessors to prevent data corruption.
  • Power supply monitoring: Monitoring the voltage levels of power supplies and generating an alarm signal if the voltage is out of range.
  • Battery monitoring: Monitoring the voltage level of batteries in portable devices.
  • System monitoring: Monitoring voltage levels in various electronic systems to ensure proper operation.

Features

  • Accurate voltage detection: Detects voltage drops with high accuracy.
  • Low current consumption: Minimizes power consumption in battery-powered devices.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.
  • Open drain output: Allows for flexible connection to various circuits.
  • Small package size: Enables easy integration into space-constrained applications.

Benefits

  • Prevent data corruption: Resets the microcontroller or microprocessor during voltage drops, preventing data corruption.
  • Improved system stability: Ensures stable operation of electronic circuits by monitoring voltage levels.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Reduced system downtime: Prevents malfunctions caused by voltage fluctuations, minimizing downtime.
  • Simplified circuit design: Integrates voltage detection and reset functions into a single chip, simplifying circuit design.

Additional Details

The R3132Q30EA-TR-F has a detection voltage of 3.0V. The -TR indicates that it is tape and reel packaging, and -F likely signifies lead-free. Refer to the product datasheet for complete specifications, including operating temperature range, supply voltage range and output configurations.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess