EN
  • EN
  • DE

R5220D221A-TR-F

Part No R5220D221A-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288917-R5220D221A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5220D221A-TR-F CAD Model

Description

The R5220D221A-TR-F is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and output a reset signal when the voltage falls below a predefined threshold. It's a crucial component in systems that require reliable power supply monitoring and proper initialization, particularly in embedded systems and battery-powered devices.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after a power interruption or brownout.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and triggering appropriate responses.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge or data corruption.
  • Memory protection: Preventing data corruption in volatile memory during voltage drops.
  • System power management: Controlling power sequencing and resets during voltage irregularities.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • Open-drain output: Offers flexibility in connecting to various logic circuits.
  • Small package size: Available in compact packages like SOT-23, allowing for space-saving designs.
  • Wide operating temperature range: Ensures reliable performance in a variety of environments.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended battery life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced data integrity: Protects data in memory from corruption during power fluctuations.
  • Accurate voltage monitoring: Ensures precise and reliable voltage level detection.

Additional Details

The R5220D221A-TR-F has a detection voltage of 2.2V. The output is an N-channel open drain, which means an external pull-up resistor is required. The operating temperature range is typically -40°C to +85°C. The package is SOT-23. The “-TR-F” suffix indicates tape and reel packaging for automated assembly and lead-free compliance. Refer to the Ricoh datasheet for detailed specifications, application notes, and timing diagrams.

You May Also Be Interested in

AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess