EN
  • EN
  • DE

R5322N002B-TR

Part No R5322N002B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description 120mA 2ch LDO REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288938-R5322N002B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5322N002B-TR CAD Model

Description

The Ricoh R5322N002B-TR is a highly accurate and low-power voltage detector IC designed for monitoring power supply voltages in various electronic systems. Its small package size and minimal current consumption make it particularly well-suited for battery-powered devices and applications where space is limited.

Applications

  • Microcontroller Reset Circuits: Ensures reliable system startup by monitoring the supply voltage and triggering a reset if it drops below a specified threshold.
  • Power Management in Portable Devices: Monitors battery voltage in devices such as smartphones, tablets, and wearables to prevent deep discharge and data loss, thereby extending battery life.
  • Over-Voltage Protection: Protects sensitive electronic components from damage caused by excessive voltage levels.
  • Voltage Monitoring in Industrial Equipment: Provides accurate and reliable voltage monitoring in industrial control systems, ensuring stable operation and preventing equipment damage.
  • Battery Backup Systems: Monitors the main power supply and seamlessly switches to battery backup in case of power failure, ensuring uninterrupted operation.

Features

  • Low Supply Current: Minimizes power consumption, maximizing battery life in portable applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Enables compact designs in space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage transitions.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage monitoring functions into a single IC, reducing component count and board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage caused by over-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5322N002B-TR is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is available in a small SOT-23 package, facilitating easy integration into various circuit boards. It's crucial to consult the datasheet to determine the precise voltage detection threshold and other critical parameters before implementing it in a specific application. This IC also complies with RoHS standards.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.5185 $80.5185
2+ $78.0029 $156.0058
3+ $75.4862 $226.4586
4+ $72.9706 $291.8824
6+ $65.4215 $392.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess