EN
  • EN
  • DE

R5323Z003BA8-TR

Part No R5323Z003BA8-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087251-R5323Z003BA8-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5323Z003BA8-TR CAD Model

Description

The R5323Z003BA8-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's a highly accurate and low-power consumption voltage detector designed for monitoring voltage levels in various electronic devices and systems. This IC is available in a small package, making it suitable for space-constrained applications.

Applications

  • Microcontroller reset circuits: Resets the microcontroller when the supply voltage drops below a specified threshold.
  • Power management systems: Monitors and controls voltage levels in power supplies and battery-powered devices.
  • Memory protection: Prevents data corruption in memory devices during voltage fluctuations.
  • Portable electronic devices: Used in smartphones, tablets, and other portable devices to ensure stable operation.
  • Industrial control systems: Monitors voltage levels in critical components to prevent system failures.

Features

  • High detection voltage accuracy: Provides precise voltage monitoring.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Small package size: Reduces board space requirements.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.
  • Open drain output: Allows for flexible connection to other circuits.

Benefits

  • Reliable voltage monitoring: Ensures stable operation of electronic devices.
  • Prevents system failures: Protects against damage caused by voltage fluctuations.
  • Extends battery life: Minimizes power consumption in portable devices.
  • Simplified circuit design: Reduces the number of external components required.
  • Improved system reliability: Enhances the overall performance and longevity of electronic systems.

Additional Details

The R5323Z003BA8-TR features a precise detection voltage and low supply current. It's designed to operate over a wide temperature range. The open drain output allows the user to select a suitable pull-up resistor according to the system's requirements. Its small package, typically a SOT-25 or similar, enables high-density mounting. The inclusion of hysteresis ensures clean switching and prevents unwanted oscillations, even in noisy environments. Ricoh's reputation for quality and precision makes this a reliable component for voltage detection applications.

You May Also Be Interested in

Intel
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess