EN
  • EN
  • DE

R5421N152F-TR-F

Part No R5421N152F-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289120-R5421N152F-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5421N152F-TR-F CAD Model

Description

The R5421N152F-TR-F is a voltage detector IC manufactured by Ricoh. It's designed for use in a variety of electronic applications requiring precise voltage monitoring and reset functionality. These ICs are crucial for ensuring system stability and preventing malfunction by detecting voltage drops and triggering appropriate reset sequences.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers upon detecting a low voltage condition.
  • Power Management Systems: Integrated into power management circuits for voltage monitoring and control.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge and ensures proper operation at low voltages.
  • Real-Time Clocks (RTC): Provides a reliable reset signal for RTC modules, ensuring data integrity.
  • Memory Protection: Safeguards memory devices from corruption caused by voltage fluctuations.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset operation.
  • Hysteresis: Offers hysteresis to prevent oscillations during voltage transitions.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Open drain output configuration for flexible interfacing with other circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by low voltage conditions.
  • Enhanced Data Integrity: Protects memory and critical data from corruption.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive cost.

Additional Details

The R5421N152F-TR-F features a detection voltage of 1.52V. The operating temperature range is typically between -40°C to +85°C. It is supplied in a small SOT-23 package and is RoHS compliant. It employs a CMOS process technology which contributes to its low power consumption and high accuracy. The 'TR-F' suffix often indicates specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess