EN
  • EN
  • DE

R5426D124CA-TR-F

Part No R5426D124CA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289145-R5426D124CA-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5426D124CA-TR-F CAD Model

Description

The R5426D124CA-TR-F is a voltage detector IC manufactured by Ricoh. This integrated circuit monitors voltage levels in electronic circuits and triggers a reset signal or other action when the voltage drops below a specific threshold. This functionality ensures the stability and reliability of electronic devices by preventing malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller-Based Systems: Monitors the power supply and resets the microcontroller if voltage drops, preventing data corruption.
  • Battery-Powered Devices: Prevents deep discharge by monitoring battery voltage, which prolongs battery life.
  • Power Management Circuits: Implements undervoltage lockout (UVLO) to protect components from low voltage operation.
  • Real-Time Clocks (RTC): Ensures RTC operation is maintained even during brief power interruptions.
  • Memory Protection: Protects data in volatile memory by initiating backup processes when voltage drops.

Features

  • Low Current Consumption: Minimizes power usage, ideal for battery-powered applications.
  • High Accuracy Detection Voltage: Provides accurate voltage monitoring with precision.
  • Integrated Hysteresis: Prevents unstable switching around the threshold voltage.
  • Compact Package: Enables easy integration into small electronic devices.
  • Open-Drain Output: Offers flexibility in interfacing with different logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption due to voltage drops.
  • Extended Battery Life: Low power consumption helps prolong the operating time of devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components, streamlining design.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring.

Additional Details

The R5426D124CA-TR-F operates within defined voltage and temperature ranges, as outlined in Ricoh's datasheet. It typically comes in a small SOT-23 package for ease of PCB integration. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor connected to a voltage source. The detection voltage is fixed at a certain value, such as 1.24V, with a specific tolerance range. Hysteresis, generally a few millivolts, helps prevent switching instability. The supply current is typically very low, in the microampere range, making it energy-efficient. This voltage detector is essential in applications demanding stable voltage operation, like portable devices and industrial control systems.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess