EN
  • EN
  • DE

R5460N214AF-TR-FE

Part No R5460N214AF-TR-FE
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description Battery Protection Li-Ion/Li-Pol 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289179-R5460N214AF-TR-FE
Family Name R5460N214
ECCN EAR99
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5460N214AF-TR-FE CAD Model

Description

The Ricoh R5460N214AF-TR-FE is a low dropout (LDO) voltage regulator, engineered to deliver stable and precise voltage regulation for a wide array of electronic devices. Its design emphasizes efficiency and compactness, making it particularly well-suited for battery-operated systems. This regulator incorporates advanced protection mechanisms to guarantee safe and dependable operation.

Applications:

  • Smartphones: Regulates power for critical components such as the processor, memory, and display.
  • Tablets: Provides stable voltage for various subsystems including the touchscreen and audio circuits.
  • Wearable Technology: Powers the microcontroller, sensors, and communication modules in smartwatches and fitness trackers.
  • Portable Media Players: Ensures consistent power delivery for audio and video playback components.
  • IoT Devices: Regulates voltage for sensors, communication modules, and microcontrollers in various IoT applications.

Features:

  • Low Dropout Voltage: Operates effectively even with a minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components, ensuring optimal performance.
  • Overcurrent Protection: Safeguards the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator at high temperatures.
  • Compact Package: Small form factor ideal for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Operation: Overcurrent and thermal protection features ensure stable and dependable performance under various operating conditions.
  • Space-Saving Design: Compact package allows for integration into tightly packed electronic devices.
  • Precise Voltage Control: High output voltage accuracy guarantees optimal performance of connected electronic components.
  • Simplified Design: Integrated protection features simplify power management system design.

Additional Details:

The R5460N214AF-TR-FE is configured to deliver an output voltage of 2.14V. It is commonly used in devices powered by single-cell lithium-ion batteries. The regulator is housed in a thermally efficient package, enabling effective heat dissipation. Its low dropout voltage characteristic ensures stable output voltage even as the battery voltage approaches the desired output level, enhancing overall system performance and extending operating times.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2141 $50.3135
570+ $0.1757 $100.1490
885+ $0.1702 $150.6270
1,215+ $0.1647 $200.1105
1,575+ $0.1592 $250.7400
2,105+ $0.1427 $300.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess