EN
  • EN
  • DE

RC5T772A

Part No RC5T772A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 291239-RC5T772A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC5T772A CAD Model

Description

The RC5T772A is a Power Management IC (PMIC) manufactured by Ricoh. This component is designed for use in a variety of portable and battery-powered applications. Its primary function is to manage power distribution and battery charging efficiently.

Applications

  • Portable Devices
  • Wearable Technology
  • IoT Devices
  • Handheld Terminals
  • Bluetooth Headsets

Features

  • Multiple Buck Converters: Provides high-efficiency step-down voltage conversion.
  • LDO Regulators: Offers low-noise, stable voltage regulation.
  • Battery Charger: Supports single-cell Lithium-Ion battery charging.
  • USB Power Supply Support: Allows for power from USB sources.
  • I2C Interface: Enables control and monitoring of power management parameters.
  • Overvoltage Protection (OVP): Protects the device and system from excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage due to excessive current draw.
  • Thermal Shutdown (TSD): Shuts down the device in case of overheating.

Benefits

  • Extended Battery Life: Efficient power conversion minimizes energy waste.
  • Reduced Component Count: Integration simplifies design and saves board space.
  • Simplified System Design: Fewer external components required.
  • Enhanced Reliability: Integrated protection features safeguard against electrical faults.
  • Flexible Power Management: I2C interface enables customizable power settings.

Additional Details

The RC5T772A's integrated battery charger likely includes features such as pre-charge, constant current, and constant voltage charging modes. The I2C interface allows the host processor to monitor battery voltage, charging current, and device temperature. The device is usually available in a small, surface-mount package to minimize board space. The datasheet specifications provide detailed information on voltage and current ratings, switching frequencies, and thermal characteristics.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess